TapeCase Ltd. Tape, 0.91M X 254Mm, Ptfe Film, Grey; Tape Type Tape Case 10-1-2045-3

Description
TAPE, 0.91M X 254MM, PTFE FILM, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:10"RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.91M X 254MM, PTFE FILM, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:10"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.91M X 254Mm, Ptfe Film, Grey; Tape Type Tape Case - 99Y5745 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.91M X 254Mm, Ptfe Film, Grey; Tape Type Tape Case
99Y5745
Tape, 0.91M X 254Mm, Ptfe Film, Grey; Tape Type Tape Case 99Y5745
TAPE, 0.91M X 254MM, PTFE FILM, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:10"RoHS Compliant: Yes

TAPE, 0.91M X 254MM, PTFE FILM, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:10"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5745
Product Name Tape, 0.91M X 254Mm, Ptfe Film, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Embossed Tin-Plated Copper Foil - 1345 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0040 inches (0.1016 mm)
View Details
Kwiky Dot™ Discs - KD01750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details