TapeCase Ltd. Tape, 65.84M X 25.4Mm, White, Upvc; Tape Type Tape Case 1-72-414W

Description
TAPE, 65.84M X 25.4MM, WHITE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 25.4MM, WHITE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, White, Upvc; Tape Type Tape Case - 99Y3062 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, White, Upvc; Tape Type Tape Case
99Y3062
Tape, 65.84M X 25.4Mm, White, Upvc; Tape Type Tape Case 99Y3062
TAPE, 65.84M X 25.4MM, WHITE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 65.84M X 25.4MM, WHITE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3062
Product Name Tape, 65.84M X 25.4Mm, White, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

White Silicone Rubber / Glass Thermal Spray Tape - WR135 - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Rubber; Silicone
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Economy Grade Duct Tape - 215 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details