TapeCase Ltd. Tape, 4.6M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case 1-5-MPFT-BLUE

Description
TAPE, 4.6M X 25.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 25.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case - 99Y2940 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case
99Y2940
Tape, 4.6M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case 99Y2940
TAPE, 4.6M X 25.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 4.6M X 25.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2940
Product Name Tape, 4.6M X 25.4Mm, Blue, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
1 Oz. Copper Foil Tape - 1194 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details
Polyimide Discs - KP02250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details