TapeCase Ltd. Tape, 4.57M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case 1-5-CTAPE

Description
TAPE, 4.57M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case - 99Y5523 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case
99Y5523
Tape, 4.57M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case 99Y5523
TAPE, 4.57M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5523
Product Name Tape, 4.57M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Green Polyester Squares - GSQ - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details