TapeCase Ltd. Tape, 4.6M X 38.1Mm, Black, Vinyl; Adhesive Type Tape Case 1.5-5-VF16B

Description
TAPE, 4.6M X 38.1MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1.5"; Tape Width - Metric:38.1mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 38.1MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1.5"; Tape Width - Metric:38.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 38.1Mm, Black, Vinyl; Adhesive Type Tape Case - 99Y2863 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 38.1Mm, Black, Vinyl; Adhesive Type Tape Case
99Y2863
Tape, 4.6M X 38.1Mm, Black, Vinyl; Adhesive Type Tape Case 99Y2863
TAPE, 4.6M X 38.1MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1.5"; Tape Width - Metric:38.1mm RoHS Compliant: Yes

TAPE, 4.6M X 38.1MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1.5"; Tape Width - Metric:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2863
Product Name Tape, 4.6M X 38.1Mm, Black, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data