TAPE, 65.84M X 6.4MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.25"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3211 |
| Product Name | Tape, 65.84M X 6.4Mm, Red, Pet Film; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |