TapeCase Ltd. Tape, 4.6M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case 1/4-5-MPFT-GOLD

Description
TAPE, 4.6M X 6.4MM, GOLD, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Gold; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 6.4MM, GOLD, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Gold; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case - 99Y3193 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case
99Y3193
Tape, 4.6M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case 99Y3193
TAPE, 4.6M X 6.4MM, GOLD, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Gold; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

TAPE, 4.6M X 6.4MM, GOLD, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Gold; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3193
Product Name Tape, 4.6M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Double Coated Black Polyethylene Foam - 1308 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Discs - AF00437 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details