TapeCase Ltd. Tape, 6.35Mm Dia, Ptfe, Brown; Adhesive Type Tape Case 1/4-444-SG05-03-DISCS

Description
TAPE, 6.35MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 6.35MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 6.35Mm Dia, Ptfe, Brown; Adhesive Type Tape Case - 99Y5725 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 6.35Mm Dia, Ptfe, Brown; Adhesive Type Tape Case
99Y5725
Tape, 6.35Mm Dia, Ptfe, Brown; Adhesive Type Tape Case 99Y5725
TAPE, 6.35MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 6.35MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5725
Product Name Tape, 6.35Mm Dia, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

5 mil High Performance Acrylic Laminating Adhes. - 1905 PET - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0050 inches (0.1270 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details