TapeCase Ltd. Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case 1/4-36-134-10

Description
TAPE, 33M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case - 99Y5722 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case
99Y5722
Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case 99Y5722
TAPE, 33M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

TAPE, 33M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5722
Product Name Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF03750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details