TapeCase Ltd. Tape, 4.6M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case 1/2-5-VF16W

Description
TAPE, 4.6M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case - 99Y3106 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case
99Y3106
Tape, 4.6M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case 99Y3106
TAPE, 4.6M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

TAPE, 4.6M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3106
Product Name Tape, 4.6M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Ultra Tack Tape - 2802 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Ultra Tack Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Aluminum Foil Discs - AF04500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details