TapeCase Ltd. Tape, 4.6M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case 1/2-5-SGK5-05

Description
TAPE, 4.6M X 12.7MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:4.57m; Tape Length - Imperial:5yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 12.7MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:4.57m; Tape Length - Imperial:5yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case - 99Y5646 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case
99Y5646
Tape, 4.6M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case 99Y5646
TAPE, 4.6M X 12.7MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:4.57m; Tape Length - Imperial:5yard; Tape Colour:Black RoHS Compliant: Yes

TAPE, 4.6M X 12.7MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethylene) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:4.57m; Tape Length - Imperial:5yard; Tape Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5646
Product Name Tape, 4.6M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details