TapeCase Ltd. Tape, 12.7Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case 1/2-5-GCA

Description
TAPE, 12.7MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case - 99Y5643 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case
99Y5643
Tape, 12.7Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case 99Y5643
TAPE, 12.7MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 12.7MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5643
Product Name Tape, 12.7Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Cable Repair Tape - CX4138-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Adhesive Tape - 4005-5R - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0065 inches (0.1651 mm)
View Details