TapeCase Ltd. Tape, 4.6M X 12.7Mm, Ptfe, Grey; Adhesive Type Tape Case 1/2-5-204-3

Description
TAPE, 4.6M X 12.7MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57mRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 12.7MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 12.7Mm, Ptfe, Grey; Adhesive Type Tape Case - 99Y5657 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 12.7Mm, Ptfe, Grey; Adhesive Type Tape Case
99Y5657
Tape, 4.6M X 12.7Mm, Ptfe, Grey; Adhesive Type Tape Case 99Y5657
TAPE, 4.6M X 12.7MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57mRoHS Compliant: Yes

TAPE, 4.6M X 12.7MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5657
Product Name Tape, 4.6M X 12.7Mm, Ptfe, Grey; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details
Aluminum Foil Discs - AF00281 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details