TapeCase Ltd. Tape, 33M X 304.8Mm, Pe Film; Adhesive Type Tape Case 1/2-36-423-3

Description
TAPE, 33M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 304.8Mm, Pe Film; Adhesive Type Tape Case - 99Y3083 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 304.8Mm, Pe Film; Adhesive Type Tape Case
99Y3083
Tape, 33M X 304.8Mm, Pe Film; Adhesive Type Tape Case 99Y3083
TAPE, 33M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes

TAPE, 33M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3083
Product Name Tape, 33M X 304.8Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide Discs - KP00625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details