TapeCase Ltd. Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case 1/2-18-RU

Description
TAPE, 18YARD X 0.5", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet
Description
TAPE, 18YARD X 0.5", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case - 99Y5613 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case
99Y5613
Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case 99Y5613
TAPE, 18YARD X 0.5", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

TAPE, 18YARD X 0.5", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5613
Product Name Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Double Linered Transfer Tape - 3043 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Anodizing Discs - AD01125 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details