TapeCase Ltd. Tape, 18Yard X 1, Ptfe Film, Rose; Tape Type Tape Case 1-18-RU

Description
TAPE, 18YARD X 1", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet
Description
TAPE, 18YARD X 1", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18Yard X 1, Ptfe Film, Rose; Tape Type Tape Case - 99Y5479 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18Yard X 1, Ptfe Film, Rose; Tape Type Tape Case
99Y5479
Tape, 18Yard X 1, Ptfe Film, Rose; Tape Type Tape Case 99Y5479
TAPE, 18YARD X 1", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

TAPE, 18YARD X 1", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5479
Product Name Tape, 18Yard X 1, Ptfe Film, Rose; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
UHMW Polyethylene Tape - 423-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Polyethylene Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Kwiky Dot™ Discs - KD00343 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details