ACTIVE MULTI-BAND GNSS ANTENNA W
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 931-XAHP.30.A.1L21-ND |
| Product Name | RF Antennas |
| Applications | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1176.0 to 1603.0 MHz |
| Gain | 1.6 to 4.2 dB |
| VSWR | 1 :1 |
Right hand circular polarised