Taoglas WiFi Antennas WLA.04

Description
Ceramic Substrate Loop Antenna
Request a Quote Datasheet
Description
Ceramic Substrate Loop Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 690712 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690712
WiFi Antennas 690712
Ceramic Substrate Loop Antenna

Ceramic Substrate Loop Antenna

Supplier's Site
RF Antennas - 931-WLA.04CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-WLA.04CT-ND
RF Antennas 931-WLA.04CT-ND
2.4~2.5GHZ CERAMIC SUBSTRATE LOO

2.4~2.5GHZ CERAMIC SUBSTRATE LOO

Buy Now Datasheet
RF Antennas - 931-WLA.04TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-WLA.04TR-ND
RF Antennas 931-WLA.04TR-ND
2.4~2.5GHZ CERAMIC SUBSTRATE LOO

2.4~2.5GHZ CERAMIC SUBSTRATE LOO

Buy Now Datasheet
RF Antennas - 931-WLA.04DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-WLA.04DKR-ND
RF Antennas 931-WLA.04DKR-ND
2.4~2.5GHZ CERAMIC SUBSTRATE LOO

2.4~2.5GHZ CERAMIC SUBSTRATE LOO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 690712 931-WLA.04CT-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2500.0 to ? MHz 2450.0 MHz
Form Factor / Mounting External Internal
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2548624-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-320 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 1560.0 to 10600.0 MHz
Technology Type Chip
View Details
3 suppliers