Taoglas RF and Wireless RF Switches TS7321FK

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Tagore Technology Category: RF and Wireless RF Switches Series: Symmetric Package: Strip Product Status: Active RF Type: Active Topology: Reflective Circuit: SPDT Isolation: 45dB
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Tagore Technology Category: RF and Wireless RF Switches Series: Symmetric Package: Strip Product Status: Active RF Type: Active Topology: Reflective Circuit: SPDT Isolation: 45dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Switches -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Switches
RF and Wireless RF Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Tagore Technology Category: RF and Wireless RF Switches Series: Symmetric Package: Strip Product Status: Active RF Type: Active Topology: Reflective Circuit: SPDT Isolation: 45dB

Alternative Parts (Cross-Reference): Cross
Manufacturer: Tagore Technology
Category: RF and Wireless RF Switches
Series: Symmetric
Package: Strip
Product Status: Active
RF Type: Active
Topology: Reflective
Circuit: SPDT
Isolation: 45dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Name RF and Wireless RF Switches
Isolation 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Si83415BDA-IF Isolated Smart Switch - Si83415BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 1
View Details
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZSDR-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
2 suppliers