Taoglas RF Antennas TS.89.4113

Description
868MHz, 915MHz ISM, LoRa, Sigfox Module RF Antenna 3.5dBi, 2.7dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
868MHz, 915MHz ISM, LoRa, Sigfox Module RF Antenna 3.5dBi, 2.7dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-TS.89.4113-ND - DigiKey
Thief River Falls, MN, United States
868MHz, 915MHz ISM, LoRa, Sigfox Module RF Antenna 3.5dBi, 2.7dBi SMA Male Connector Mount

868MHz, 915MHz ISM, LoRa, Sigfox Module RF Antenna 3.5dBi, 2.7dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - TS.89.4113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TS.89.4113
RF Antennas TS.89.4113
868MHz, 915MHz ISM, LoRa, Sigfox Module RF Antenna 3.5dBi, 2.7dBi SMA Male Connector Mount

868MHz, 915MHz ISM, LoRa, Sigfox Module RF Antenna 3.5dBi, 2.7dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-TS.89.4113-ND TS.89.4113
Product Name RF Antennas RF Antennas
Applications ISM, LoRa, Sigfox ISM, LoRa, Sigfox
Primary Frequency Range 868.0 to 915.0 MHz
Gain 2.7 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers