Taoglas WiFi Antennas TI.84.A113

Description
Waterproof Terminal Antenna SMA(M)Hinged
Request a Quote Datasheet
Description
Waterproof Terminal Antenna SMA(M)Hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 690696 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690696
WiFi Antennas 690696
Waterproof Terminal Antenna SMA(M)Hinged

Waterproof Terminal Antenna SMA(M)Hinged

Supplier's Site
RF Antennas - 931-TI.84.A113-ND - DigiKey
Thief River Falls, MN, United States
WATERPROOF 868MHZ TERMINAL ANTEN

WATERPROOF 868MHZ TERMINAL ANTEN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 690696 931-TI.84.A113-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 870.0 to ? MHz 865.0 MHz
Gain 2 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers