Taoglas RF Antennas TI.33.A111

Description
410-430MHZ TERMINAL MOUNT ANTENN
Request a Quote Datasheet
Description
410-430MHZ TERMINAL MOUNT ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-TI.33.A111-ND - DigiKey
Thief River Falls, MN, United States
410-430MHZ TERMINAL MOUNT ANTENN

410-430MHZ TERMINAL MOUNT ANTENN

Buy Now Datasheet
WiFi Antennas - 690722 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690722
WiFi Antennas 690722
Terminal Mount Antenna with SMA(M)

Terminal Mount Antenna with SMA(M)

Supplier's Site
WiFi Antennas - 690723 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690723
WiFi Antennas 690723
Terminal Mount Antenna with SMA(M)

Terminal Mount Antenna with SMA(M)

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 931-TI.33.A111-ND 690722
Product Name RF Antennas WiFi Antennas
Applications Cellular or PCS Terminal; 4G, 5G, HSPA, HSPA+, LTE, WCDMA Modem or Wireless Network
Primary Frequency Range 420.0 MHz 470.0 to ? MHz
Gain -6.61 dB
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details