Taoglas 433MHZ Rf Antenna TI.15.3113

Description
RF ANT 433MHZ WHIP TILT SMA MALE Product overview: TI.15.3113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.15.3113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 433MHZ WHIP TILT SMA MALE Product overview: TI.15.3113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.15.3113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHZ Rf Antenna - 875-TI.15.3113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Antenna
875-TI.15.3113
433MHZ Rf Antenna 875-TI.15.3113
RF ANT 433MHZ WHIP TILT SMA MALE Product overview: TI.15.3113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.15.3113 can be used for catalog matching and distributor lookup.

RF ANT 433MHZ WHIP TILT SMA MALE Product overview: TI.15.3113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.15.3113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1070-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1070-ND
RF Antennas 931-1070-ND
433MHz Whip, Tilt RF Antenna 433MHz ~ 434MHz -4.7dBi SMA Male Connector Mount

433MHz Whip, Tilt RF Antenna 433MHz ~ 434MHz -4.7dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - TI.15.3113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TI.15.3113
RF Antennas TI.15.3113
433MHz Whip, Tilt RF Antenna 433MHz ~ 434MHz -4.7dBi SMA Male Connector Mount

433MHz Whip, Tilt RF Antenna 433MHz ~ 434MHz -4.7dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-TI.15.3113 931-1070-ND TI.15.3113
Product Name 433MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 433.0 MHz
Gain -4.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 1248672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers