Taoglas RF Antennas TCP.02.TR.01

Description
5.8GHz Wi-Fi Dome RF Antenna 5.6GHz ~ 6GHz 3dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
5.8GHz Wi-Fi Dome RF Antenna 5.6GHz ~ 6GHz 3dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1554-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1554-ND
RF Antennas 931-1554-ND
5.8GHz Wi-Fi Dome RF Antenna 5.6GHz ~ 6GHz 3dBi RP-SMA Male Connector Mount

5.8GHz Wi-Fi Dome RF Antenna 5.6GHz ~ 6GHz 3dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - TCP.02.TR.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TCP.02.TR.01
RF Antennas TCP.02.TR.01
5.8GHz Wi-Fi Dome RF Antenna 5.6GHz ~ 6GHz 3dBi RP-SMA Male Connector Mount

5.8GHz Wi-Fi Dome RF Antenna 5.6GHz ~ 6GHz 3dBi RP-SMA Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas Omega TCP.02 5.8GHz External Rx & Tx Antenna, 50mm SS402

Antennas Omega TCP.02 5.8GHz External Rx & Tx Antenna, 50mm SS402

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 931-1554-ND TCP.02.TR.01 TCP.02.TR.01
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 5800.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers