Taoglas RF Antennas SXP.22.4.A.02

Description
2.32625GHz, 2.3325GHz, 2.33875GHz Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9dBic, 9.6dBic Pin Adhesive
Request a Quote Datasheet
Description
2.32625GHz, 2.3325GHz, 2.33875GHz Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9dBic, 9.6dBic Pin Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1612-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1612-ND
RF Antennas 931-1612-ND
2.32625GHz, 2.3325GHz, 2.33875GHz Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9dBic, 9.6dBic Pin Adhesive

2.32625GHz, 2.3325GHz, 2.33875GHz Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9dBic, 9.6dBic Pin Adhesive

Buy Now Datasheet
Rf Antenna - 875-SXP.22.4.A.02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1100 1000 1360MM+L3:W3 Product overview: SXP.22.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SXP.22.4.A.02 can be used for catalog matching and distributor lookup.

1100 1000 1360MM+L3:W3 Product overview: SXP.22.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SXP.22.4.A.02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
SXP.22.4.A.02
RF/IF and RFID - RF Antennas SXP.22.4.A.02
Win Source Part Number: 1236175-SXP.22.4.A.0 2 Category: RF/IF and RFID>RF Antennas Termination: Pin Package: Tray Standard Package: 50 Frequency Range: 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz Return Loss: -10dB Height (Max): 0.157" (4.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.32625GHz, 2.3325GHz, 2.33875GHz Antenna Type: Ceramic Patch Number of Bands: 3 Gain: 9dBic, 9.6dBic Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1612 Base Product Number: SXP.22

Win Source Part Number: 1236175-SXP.22.4.A.02
Category: RF/IF and RFID>RF Antennas
Termination: Pin
Package: Tray
Standard Package: 50
Frequency Range: 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz
Return Loss: -10dB
Height (Max): 0.157" (4.00mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.32625GHz, 2.3325GHz, 2.33875GHz
Antenna Type: Ceramic Patch
Number of Bands: 3
Gain: 9dBic, 9.6dBic
Mounting Type: Adhesive
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1612
Base Product Number: SXP.22

Buy Now Datasheet
RF Antennas - SXP.22.4.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SXP.22.4.A.02
RF Antennas SXP.22.4.A.02
2.32625GHz, 2.3325GHz, 2.33875GHz Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9dBic, 9.6dBic Pin Adhesive

2.32625GHz, 2.3325GHz, 2.33875GHz Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9dBic, 9.6dBic Pin Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1612-ND 875-SXP.22.4.A.02 SXP.22.4.A.02 SXP.22.4.A.02 SXP.22.4.A.02
Product Name RF Antennas Rf Antenna RF/IF and RFID - RF Antennas RF Antennas Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 4dBi Spiral Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI4SPA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers