Taoglas Speakers SPKM.17.8.A

Description
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKM.17.8.A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round

8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 931-SPKM.17.8.A-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Home Audio, Outdoor Speaker - Voyager 50 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details