Taoglas RF Antennas SA.PANEL.20

Description
5.4GHz Wi-Fi Panel RF Antenna 4.9GHz ~ 5.9GHz 17dBi N Type Female Bracket Mount
Request a Quote
Description
5.4GHz Wi-Fi Panel RF Antenna 4.9GHz ~ 5.9GHz 17dBi N Type Female Bracket Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SA.PANEL.20 is a 17dBi vertical polarized sector antenna designed for broadband applications within the frequency range of 4900-5900 MHz. It features a wide bandwidth and excellent radiation patterns, making it suitable for base-station antennas and point-to-multipoint solutions, including 802.11 Wi-Fi applications. The antenna has a maximum power handling capability of 50W and offers a return loss greater than 14dB. With a horizontal beamwidth of 120° and a vertical beamwidth of 5°, the SA.PANEL.20 provides effective coverage and signal control. The antenna is constructed with a UV stabilized ASA radome and includes stainless steel brackets for mounting, ensuring durability in various environmental conditions. It is rated for wind velocities up to 200 km/h and operates effectively in temperatures ranging from -40°C to +70°C. The connector type is N Type Female, located at the bottom of the antenna.

Datasheet Summary
Powered by GS/AI

The SA.PANEL.20 is a 17dBi vertical polarized sector antenna designed for broadband applications within the frequency range of 4900-5900 MHz. It features a wide bandwidth and excellent radiation patterns, making it suitable for base-station antennas and point-to-multipoint solutions, including 802.11 Wi-Fi applications. The antenna has a maximum power handling capability of 50W and offers a return loss greater than 14dB. With a horizontal beamwidth of 120° and a vertical beamwidth of 5°, the SA.PANEL.20 provides effective coverage and signal control. The antenna is constructed with a UV stabilized ASA radome and includes stainless steel brackets for mounting, ensuring durability in various environmental conditions. It is rated for wind velocities up to 200 km/h and operates effectively in temperatures ranging from -40°C to +70°C. The connector type is N Type Female, located at the bottom of the antenna.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1096-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1096-ND
RF Antennas 931-1096-ND
5.4GHz Wi-Fi Panel RF Antenna 4.9GHz ~ 5.9GHz 17dBi N Type Female Bracket Mount

5.4GHz Wi-Fi Panel RF Antenna 4.9GHz ~ 5.9GHz 17dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - SA.PANEL.20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SA.PANEL.20
RF Antennas SA.PANEL.20
5.4GHz Wi-Fi Panel RF Antenna 4.9GHz ~ 5.9GHz 17dBi N Type Female Bracket Mount

5.4GHz Wi-Fi Panel RF Antenna 4.9GHz ~ 5.9GHz 17dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1096-ND SA.PANEL.20
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers