Taoglas RF Antennas PCSD.06.A

Description
750.5MHz, 859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.595GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.61dBi, 0.77dBi, 2.92dBi, 3.05dBi, 3.17dBi, 3.72dBi Solder Surface Mount
Request a Quote Datasheet
Description
750.5MHz, 859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.595GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.61dBi, 0.77dBi, 2.92dBi, 3.05dBi, 3.17dBi, 3.72dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1505-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1505-ND
RF Antennas 931-1505-ND
750.5MHz, 859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.595GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.61dBi, 0.77dBi, 2.92dBi, 3.05dBi, 3.17dBi, 3.72dBi Solder Surface Mount

750.5MHz, 859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.595GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.61dBi, 0.77dBi, 2.92dBi, 3.05dBi, 3.17dBi, 3.72dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - PCSD.06.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCSD.06.A
RF Antennas PCSD.06.A
750.5MHz, 859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.595GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.61dBi, 0.77dBi, 2.92dBi, 3.05dBi, 3.17dBi, 3.72dBi Solder Surface Mount

750.5MHz, 859MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.595GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.61dBi, 0.77dBi, 2.92dBi, 3.05dBi, 3.17dBi, 3.72dBi Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1505-ND PCSD.06.A
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA
Primary Frequency Range 750.5 to 2595.0 MHz
Gain -0.2100 to 3.72 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers