Taoglas Multi-Band Antennas PCS.55.M

Description
4G/5G SMD FR4 ANTENNA
Request a Quote Datasheet
Description
4G/5G SMD FR4 ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 690681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690681
Multi-Band Antennas 690681
4G/5G SMD FR4 ANTENNA

4G/5G SMD FR4 ANTENNA

Supplier's Site
RF Antennas - 931-PCS.55.M-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-PCS.55.M-ND
RF Antennas 931-PCS.55.M-ND
4G/5G SMD FR4 ANTENNA

4G/5G SMD FR4 ANTENNA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 690681 931-PCS.55.M-ND
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band Cellular or PCS Terminal; GPS; 3G, 4G, GNSS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
GSM & GPRS Antennas - 554246 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Gain 4.73 dB
View Details