Taoglas RF Antennas PC301.A.001

Description
PC301 2-IN-1 GNSS AND CELLULAR F
Request a Quote Datasheet
Description
PC301 2-IN-1 GNSS AND CELLULAR F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-PC301.A.001-ND - DigiKey
Thief River Falls, MN, United States
PC301 2-IN-1 GNSS AND CELLULAR F

PC301 2-IN-1 GNSS AND CELLULAR F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-PC301.A.001-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; GNSS, LTE
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 1.39 to 5.09 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers