Taoglas 892MHZ 1.9GHZ Rf Antenna PC30.07.0100A

Description
RF ANT 892MHZ/1.9GHZ FLAT PATCH Product overview: PC30.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC30.07.0100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 892MHZ/1.9GHZ FLAT PATCH Product overview: PC30.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC30.07.0100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
892MHZ 1.9GHZ Rf Antenna - 875-PC30.07.0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
892MHZ 1.9GHZ Rf Antenna
875-PC30.07.0100A
892MHZ 1.9GHZ Rf Antenna 875-PC30.07.0100A
RF ANT 892MHZ/1.9GHZ FLAT PATCH Product overview: PC30.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC30.07.0100A can be used for catalog matching and distributor lookup.

RF ANT 892MHZ/1.9GHZ FLAT PATCH Product overview: PC30.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC30.07.0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1051-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1051-ND
RF Antennas 931-1051-ND
892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.3dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.3dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - PC30.07.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PC30.07.0100A
RF Antennas PC30.07.0100A
892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.3dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.3dBi, 2.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas 2G/3G Cell 100MM 1.13 U.FL

Antennas 2G/3G Cell 100MM 1.13 U.FL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 875-PC30.07.0100A 931-1051-ND PC30.07.0100A PC30.07.0100A
Product Name 892MHZ 1.9GHZ Rf Antenna RF Antennas RF Antennas Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS GSM, UMTS
Primary Frequency Range 892.0 to 1900.0 MHz
Gain 0.3000 to 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers