Taoglas RF Antennas PC.104.07.0165C

Description
892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.99dBi, 2.39dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.99dBi, 2.39dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1256-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1256-ND
RF Antennas 931-1256-ND
892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.99dBi, 2.39dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.99dBi, 2.39dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - PC.104.07.0165C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PC.104.07.0165C
RF Antennas PC.104.07.0165C
892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.99dBi, 2.39dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz GSM, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0.99dBi, 2.39dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1256-ND PC.104.07.0165C
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS GSM, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers