Taoglas RF Antennas PATR.FP.17.B.5M

Description
EXTERNAL ANTENNAS BLACK
Request a Quote Datasheet
Description
EXTERNAL ANTENNAS BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6368-PATR.FP.17.B.5M-ND - DigiKey
Thief River Falls, MN, United States
EXTERNAL ANTENNAS BLACK

EXTERNAL ANTENNAS BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6368-PATR.FP.17.B.5M-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; TV or Radio Broadcast; 4G, 5G, GNSS, LMR, LTE, SDARS, TETRA, UHF, VHF, Wi-Fi
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 1.46 to 8.5 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers