Taoglas RF Antennas OMB.433.B03F21

Description
433MHz ISM Whip, Straight RF Antenna 3dB N Type Female Bracket Mount
Request a Quote Datasheet
Description
433MHz ISM Whip, Straight RF Antenna 3dB N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1457-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1457-ND
RF Antennas 931-1457-ND
433MHz ISM Whip, Straight RF Antenna 3dB N Type Female Bracket Mount

433MHz ISM Whip, Straight RF Antenna 3dB N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OMB.433.B03F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.433.B03F21
RF Antennas OMB.433.B03F21
433MHz ISM Whip, Straight RF Antenna 3dB N Type Female Bracket Mount

433MHz ISM Whip, Straight RF Antenna 3dB N Type Female Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Barracuda 433MHz 3dBi Omni Antenna

Antennas Barracuda 433MHz 3dBi Omni Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 931-1457-ND OMB.433.B03F21 OMB.433.B03F21
Product Name RF Antennas RF Antennas Antennas
Applications ISM ISM
Primary Frequency Range 433.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 1248710 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers