Taoglas RF Antennas MPA.257.A

Description
WI-FI TRI-BAND 2.4/5.8/7.125GHZ
Request a Quote Datasheet
Description
WI-FI TRI-BAND 2.4/5.8/7.125GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MPA.257.A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-MPA.257.A-ND
RF Antennas 931-MPA.257.A-ND
WI-FI TRI-BAND 2.4/5.8/7.125GHZ

WI-FI TRI-BAND 2.4/5.8/7.125GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-MPA.257.A-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers