Taoglas RF Antennas MAX1016.A.001

Description
RAPTOR MAX MAX1016 16-IN-1 MULTI
Request a Quote Datasheet
Description
RAPTOR MAX MAX1016 16-IN-1 MULTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MAX1016.A.001-ND - DigiKey
Thief River Falls, MN, United States
RAPTOR MAX MAX1016 16-IN-1 MULTI

RAPTOR MAX MAX1016 16-IN-1 MULTI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-MAX1016.A.001-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 4G, 5G, GNSS, LMR, UHF, VHF, Wi-Fi
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 1.75 to 8.51 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers