WHITE 8IN1 GUARDIAN - 1*GNSS 2M
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-MA998.W.001-ND | 690804 |
| Product Name | RF Antennas | Multi-Band Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi | Multi-band |
| Primary Frequency Range | 657.5 to 6525.0 MHz | 600.0 to ? MHz |
| Gain | 2.31 to 7.42 dB | 7.42 dB |
| Technology Type | Panel |
Dual slant ±45°