BLACK 5-IN-1 GUARDIAN -1*GNSS L1
5in1 Guardian -1*GNSS L1/L5 RG-174 4*5G
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-MA945.A.001-ND | 690814 |
| Product Name | RF Antennas | Multi-Band Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi | Multi-band |
| Primary Frequency Range | 657.5 to 5537.0 MHz | 600.0 to ? MHz |
| Gain | 2.31 to 7.42 dB | 3.08 dB |
| Technology Type | Panel |