3-IN-1 GNSS AND 2*4G MIMO ADHESI
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 690784 | 931-MA321.A.001-ND |
| Product Name | Multi-Band Antennas | RF Antennas |
| Applications | Multi-band | GPS; 4G, 5G, GLONASS, GNSS, GPS |
| Primary Frequency Range | 600.0 to ? MHz | 1561.0 to 1601.0 MHz |
| Gain | 2.06 dB | 2.06 to 3.38 dB |
| Form Factor / Mounting | External |
Linear, Vertical