700MHz, 892MHz, 2GHz CDMA, GPS, GSM, LTE, UMTS Flat Bar RF Antenna 700MHz, 824MHz ~ 960MHz, 1.85GHz ~ 2.17GHz 1.98dBi, 3.25dBi SMA Male Adhesive
Antennas Stream MA209 2-in-1 GPS/GLONASS/Galileo & 4G/3G/2G Adhesive Mount Antenna
700MHz, 892MHz, 2GHz CDMA, GPS, GSM, LTE, UMTS Flat Bar RF Antenna 700MHz, 824MHz ~ 960MHz, 1.85GHz ~ 2.17GHz 1.98dBi, 3.25dBi SMA Male Adhesive
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-1252-ND | MA209.A.LB.001 | MA209.A.LB.001 |
| Product Name | RF Antennas | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; CDMA, GPS, GSM, LTE, UMTS | CDMA, GPS, GSM, LTE, UMTS | |
| Primary Frequency Range | 700.0 to 2000.0 MHz | ||
| Gain | 1.98 to 3.25 dB | ||
| VSWR | 1.24 to 1.27 :1 |