Taoglas RF Antennas HP54510.A

Description
GNSS L1,L5 L-BAND DUAL FEED STAC
Request a Quote Datasheet
Description
GNSS L1,L5 L-BAND DUAL FEED STAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-HP54510.A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-HP54510.A-ND
RF Antennas 931-HP54510.A-ND
GNSS L1,L5 L-BAND DUAL FEED STAC

GNSS L1,L5 L-BAND DUAL FEED STAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-HP54510.A-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers