Taoglas RF Antennas GWLA.05

Description
1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1590-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1590-1-ND
RF Antennas 931-1590-1-ND
1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount

1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1590-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1590-6-ND
RF Antennas 931-1590-6-ND
1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount

1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1590-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1590-2-ND
RF Antennas 931-1590-2-ND
1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount

1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - GWLA.05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GWLA.05
RF Antennas GWLA.05
1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount

1.575GHz, 2.45GHz Bluetooth, GPS, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 0.28dBi, -2.17dBi, -0.82dBi, 0.24dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
GWLA.05
Antennas GWLA.05
Antennas

Antennas

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 931-1590-1-ND GWLA.05 GWLA.05
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GPS; Bluetooth, GPS, Wi-Fi Bluetooth, GPS, Wi-Fi
Primary Frequency Range 1575.0 to 2450.0 MHz
Gain -2.17 to 0.2800 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers