WATERPROOF 2.4/5-7.125GHZ LONG D
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-GW.52.A153-ND | 690694 |
| Product Name | RF Antennas | WiFi Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | Modem or Wireless Network |
| Primary Frequency Range | 2450.0 to 6525.0 MHz | 2400.0 to ? MHz |
| Gain | 2.93 to 5.53 dB | 5 dB |