Taoglas RF Antennas GPSFB356.A

Description
GPS/GLONASS/BEIDOU SINGLE FEED S
Request a Quote Datasheet
Description
GPS/GLONASS/BEIDOU SINGLE FEED S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-GPSFB356.A-ND - DigiKey
Thief River Falls, MN, United States
GPS/GLONASS/BEIDOU SINGLE FEED S

GPS/GLONASS/BEIDOU SINGLE FEED S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-GPSFB356.A-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Primary Frequency Range 1227.0 to 1603.0 MHz
Gain 3.02 to 3.54 dB
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers