Taoglas Multi-Band Antennas FXUB53.07.0150C

Description
Wide Band Flex Antenna 600MHz to 6GHz
Request a Quote Datasheet
Description
Wide Band Flex Antenna 600MHz to 6GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 690999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690999
Multi-Band Antennas 690999
Wide Band Flex Antenna 600MHz to 6GHz

Wide Band Flex Antenna 600MHz to 6GHz

Supplier's Site
Multi-Band Antennas - 690998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690998
Multi-Band Antennas 690998
Wide Band Flex Antenna 600MHz to 6GHz

Wide Band Flex Antenna 600MHz to 6GHz

Supplier's Site
RF Antennas - 931-FXUB53.07.0150C-ND - DigiKey
Thief River Falls, MN, United States
WIDE BAND FLEX ANTENNA 600MHZ TO

WIDE BAND FLEX ANTENNA 600MHZ TO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 690999 931-FXUB53.07.0150C-ND
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi
Primary Frequency Range 600.0 to ? MHz 657.5 to 5537.0 MHz
Gain 7.18 dB 1.28 to 7.18 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - NN03-410 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 790.0 to 2500.0 MHz
Gain 4 dB
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers