Taoglas
RFID Antennas
FXR.06.A.DG
Description
RFID Antenna 13.56MHz
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
931-1418-ND |
FXR.06.A.DG |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
4 suppliers
Polarization
Vertical
Primary Frequency Range
2400.0 MHz
Gain
2.14 dB
View Details