860-928MHZ ISM/LORA COMPACT FLEX
ISM/LoRA Compact Flexible PCB Antenna
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-FXP890.07.0100C-ND | 690918 |
| Product Name | RF Antennas | Multi-Band Antennas |
| Applications | ISM, LoRa | Multi-band |
| Primary Frequency Range | 866.5 to 915.0 MHz | 860.0 to ? MHz |
| Gain | -0.9000 to -0.0600 dB | 0.0600 dB |
Right hand circular polarised