Taoglas RF Antennas FXP14.11.0100B

Description
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi GSC Adhesive
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi GSC Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1131-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1131-ND
RF Antennas 931-1131-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi GSC Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi GSC Adhesive

Buy Now Datasheet
RF Antennas - FXP14.11.0100B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP14.11.0100B
RF Antennas FXP14.11.0100B
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi GSC Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi GSC Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1131-ND FXP14.11.0100B
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM CDMA, GSM
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 1.5 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers