Taoglas RFID Antennas FXC.35.B.dg

Description
NFC Flex Antenna (⌀35*0.3 mm)
Request a Quote
Description
NFC Flex Antenna (⌀35*0.3 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 690907 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
690907
RFID Antennas 690907
NFC Flex Antenna (⌀35*0.3 mm)

NFC Flex Antenna (⌀35*0.3 mm)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 690907
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details