Taoglas RF Antennas FS.700.A.10WW111

Description
829MHz, 1.5885GHz, 1.85GHz, 2.045MHz, 2.3325GHz, 2.45GHz, 2.6GHz, 3.5GHz, 5.4GHz CDMA, GSM, HSDPA, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.612GHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.305GHz ~ 2.36GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 4.8GHz ~ 6GHz 1.36dBi, 0.98dBi, 3.4dBi, 2.69dBi, 3.85dBi, 4.3dBi, 2.06dBi SMA Male Adhesive
Request a Quote Datasheet
Description
829MHz, 1.5885GHz, 1.85GHz, 2.045MHz, 2.3325GHz, 2.45GHz, 2.6GHz, 3.5GHz, 5.4GHz CDMA, GSM, HSDPA, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.612GHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.305GHz ~ 2.36GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 4.8GHz ~ 6GHz 1.36dBi, 0.98dBi, 3.4dBi, 2.69dBi, 3.85dBi, 4.3dBi, 2.06dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-FS.700.A.10WW111-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.5885GHz, 1.85GHz, 2.045MHz, 2.3325GHz, 2.45GHz, 2.6GHz, 3.5GHz, 5.4GHz CDMA, GSM, HSDPA, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.612GHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.305GHz ~ 2.36GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 4.8GHz ~ 6GHz 1.36dBi, 0.98dBi, 3.4dBi, 2.69dBi, 3.85dBi, 4.3dBi, 2.06dBi SMA Male Adhesive

829MHz, 1.5885GHz, 1.85GHz, 2.045MHz, 2.3325GHz, 2.45GHz, 2.6GHz, 3.5GHz, 5.4GHz CDMA, GSM, HSDPA, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.612GHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.305GHz ~ 2.36GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 4.8GHz ~ 6GHz 1.36dBi, 0.98dBi, 3.4dBi, 2.69dBi, 3.85dBi, 4.3dBi, 2.06dBi SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - FS.700.A.10WW111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FS.700.A.10WW111
RF Antennas FS.700.A.10WW111
829MHz, 1.5885GHz, 1.85GHz, 2.045MHz, 2.3325GHz, 2.45GHz, 2.6GHz, 3.5GHz, 5.4GHz CDMA, GSM, HSDPA, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.612GHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.305GHz ~ 2.36GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 4.8GHz ~ 6GHz 1.36dBi, 0.98dBi, 3.4dBi, 2.69dBi, 3.85dBi, 4.3dBi, 2.06dBi SMA Male Adhesive

829MHz, 1.5885GHz, 1.85GHz, 2.045MHz, 2.3325GHz, 2.45GHz, 2.6GHz, 3.5GHz, 5.4GHz CDMA, GSM, HSDPA, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.612GHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.305GHz ~ 2.36GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 4.8GHz ~ 6GHz 1.36dBi, 0.98dBi, 3.4dBi, 2.69dBi, 3.85dBi, 4.3dBi, 2.06dBi SMA Male Adhesive

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-FS.700.A.10WW111-ND FS.700.A.10WW111 FS.700.A.10WW111
Product Name RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; CDMA, GNSS, GSM, HSDPA, LTE, UMTS, Wi-Fi CDMA, GSM, HSDPA, LTE, UMTS, Wi-Fi
Primary Frequency Range 2.0 to 5400.0 MHz
Gain 0.9800 to 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers